MC14538BDG
MC14538BDG
Active
Description:  IC MULTIVIBRATOR 95NS 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14538BDG Datasheet
History Price: $1.00000
In Stock: 29900
MC14538BDG vs MC14538BDTR2G
Manufacturer
Series
4000B
4000B
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
Yes
Propagation Delay
95 ns
95 ns
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
16-TSSOP