MC14528BFL2
MC14528BFL2
Active
Description:  IC MULTIVIBRATOR
Manufacturer:  Motorola
Datasheet:   MC14528BFL2 Datasheet
History Price: $0.20000
In Stock: 5500
MC14528BFL2 vs MC14528BCPG
Manufacturer
Series
-
4000B
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
No
Propagation Delay
250 ns
90 ns
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOEIAJ
16-PDIP