MC14528BDR2G
MC14528BDR2G
Active
Description:  IC MULTIVIBRATOR 90NS 16SOIC
Manufacturer:  onsemi
History Price: $1.21000
In Stock: 0
MC14528BDR2G vs MC14538BCP
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
Monostable
-
Independent Circuits
2
-
Schmitt Trigger Input
No
-
Propagation Delay
90 ns
-
Current - Output High, Low
8.8mA, 8.8mA
-
Voltage - Supply
3 V ~ 18 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-