MC14526BDWR2G
MC14526BDWR2G
Active
Description:  IC BINARY COUNTER 4-BIT 16SOIC
Manufacturer:  onsemi
History Price: $1.60000
In Stock: 37700
MC14526BDWR2G vs MC14518BDW
Manufacturer
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Logic Type
Binary Counter
BCD Counter
Direction
Down
Up
Number of Elements
1
2
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
-
Synchronous
Count Rate
6.6 MHz
8 MHz
Trigger Type
Positive, Negative
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC