MC14521BDR2G
MC14521BDR2G
Active
Description:  IC DIVIDER BY 2 24-BIT 16SOIC
Manufacturer:  onsemi
History Price: $1.15000
In Stock: 38900
MC14521BDR2G vs MC14526BDWR2G
Manufacturer
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Logic Type
Divide-by-2
Binary Counter
Direction
-
Down
Number of Elements
1
1
Number of Bits per Element
24
4
Reset
Asynchronous
Asynchronous
Timing
-
-
Count Rate
12 MHz
6.6 MHz
Trigger Type
Negative Edge
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC