MC14521BDR2
MC14521BDR2
Active
Description:  IC DIVIDER 24STAGE FREQ 16-SOIC
Manufacturer:  onsemi
Datasheet:   MC14521BDR2 Datasheet
History Price: $0.41000
In Stock: 7800
MC14521BDR2 vs MC14520BDWG
Manufacturer
Series
4000B
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Divide-by-2
Binary Counter
Direction
-
Up
Number of Elements
1
2
Number of Bits per Element
24
4
Reset
Asynchronous
Asynchronous
Timing
-
Synchronous
Count Rate
12 MHz
8 MHz
Trigger Type
Negative Edge
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC