MC14521BD
MC14521BD
Obsolete
Description:  IC DIVIDER BY 2 24-BIT 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14521BD Datasheet
History Price: $0.49000
In Stock: 45600
MC14521BD vs MC14521BDR2
Manufacturer
Series
4000B
4000B
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Divide-by-2
Divide-by-2
Direction
-
-
Number of Elements
1
1
Number of Bits per Element
24
24
Reset
Asynchronous
Asynchronous
Timing
-
-
Count Rate
12 MHz
12 MHz
Trigger Type
Negative Edge
Negative Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC