MC14503BDR2
MC14503BDR2
Active
Description:  IC BUFF TRI-ST HEX N-INV 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14503BDR2 Datasheet
History Price: Active
In Stock: 300
MC14503BDR2 vs MC10H189MELG
Manufacturer
Series
4000B
10H
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
2
1
Number of Bits per Element
2, 4
6
Input Type
-
-
Output Type
-
Push-Pull
Current - Output High, Low
14.1mA, 25mA
-
Voltage - Supply
3V ~ 18V
-4.94V ~ -5.46V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
16-SOEIAJ