Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ onsemi MC14503BDR2
MC14503BDR2
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFF TRI-ST HEX N-INV 16SOIC
Manufacturer:
onsemi
Datasheet:
MC14503BDR2 Datasheet
History Price: Active
In Stock: 300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC14503BDR2 vs MC10H189FNR2
Part No
MC14503BDR2
MC10H189FNR2
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
onsemi
Series
4000B
10H
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
2
1
Number of Bits per Element
2, 4
6
Input Type
-
-
Output Type
-
Push-Pull
Current - Output High, Low
14.1mA, 25mA
-
Voltage - Supply
3V ~ 18V
-4.94V ~ -5.46V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-LCC (J-Lead)
Supplier Device Package
16-SOIC
20-PLCC (9x9)