MC14490FELG
MC14490FELG
Obsolete
Description:  IC BOUNCE ELIMINATOR 16SOEIAJ
Manufacturer:  onsemi
Datasheet:   MC14490FELG Datasheet
History Price: Obsolete
In Stock: 45000
MC14490FELG vs MC14007UBDR2G
Manufacturer
Series
4000
4000B
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
Contact Bounce Eliminator
Complementary Pair Plus Inverter
Supply Voltage
3V ~ 18V
3V ~ 18V
Number of Bits
6
3
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOEIAJ
14-SOIC