MC14490FELG
MC14490FELG
Obsolete
Description:  IC BOUNCE ELIMINATOR 16SOEIAJ
Manufacturer:  onsemi
Datasheet:   MC14490FELG Datasheet
History Price: Obsolete
In Stock: 45000
MC14490FELG vs MC10LVEP16DTR2G
Manufacturer
Series
4000
MC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
Contact Bounce Eliminator
Differential Receiver/Driver
Supply Voltage
3V ~ 18V
2.375V ~ 3.8V
Number of Bits
6
-
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-SOEIAJ
8-TSSOP