MC14490FELG
MC14490FELG
Obsolete
Description:  IC BOUNCE ELIMINATOR 16SOEIAJ
Manufacturer:  onsemi
Datasheet:   MC14490FELG Datasheet
History Price: Obsolete
In Stock: 45000
MC14490FELG vs MC10H332P
Manufacturer
Series
4000
10H
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Contact Bounce Eliminator
Driver/Receiver
Supply Voltage
3V ~ 18V
-
Number of Bits
6
2
Operating Temperature
-55℃ ~ 125℃
0℃ ~ 75℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.209", 5.30mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOEIAJ
20-PDIP