MC14490DWR2
MC14490DWR2
Obsolete
Description:  IC ELIMINATOR BOUNCE HEX 16-SOIC
Manufacturer:  onsemi
Datasheet:   MC14490DWR2 Datasheet
History Price: Obsolete
In Stock: 20600
MC14490DWR2 vs MC10H334FN
Manufacturer
Series
4000
10H
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Contact Bounce Eliminator
Driver/Receiver
Supply Voltage
3V ~ 18V
-
Number of Bits
6
4
Operating Temperature
-55℃ ~ 125℃
0℃ ~ 75℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-LCC (J-Lead)
Supplier Device Package
16-SOIC
20-PLCC (9x9)