Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC14490DWG
MC14490DWG
Active
Logic - Specialty Logic
Description:
IC ELIMINATOR BOUNCE HEX 16SOIC
Manufacturer:
onsemi
Datasheet:
MC14490DWG Datasheet
History Price: $8.37000
In Stock: 39500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC14490DWG vs MC1221F
Part No
MC14490DWG
MC1221F
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
Motorola
Series
4000
MC1200
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Contact Bounce Eliminator
Full Subtractor
Supply Voltage
3V ~ 18V
5.2V
Number of Bits
6
2
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
14-CFlatpack
Supplier Device Package
16-SOIC
14-CFlatPack