MC14490DWG
MC14490DWG
Active
Description:  IC ELIMINATOR BOUNCE HEX 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14490DWG Datasheet
History Price: $8.37000
In Stock: 39500
MC14490DWG vs MC10LVEP16DR2G
Manufacturer
Series
4000
MC
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Contact Bounce Eliminator
Differential Receiver/Driver
Supply Voltage
3V ~ 18V
2.375V ~ 3.8V
Number of Bits
6
-
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC