MC14175BFELG
MC14175BFELG
Obsolete
Description:  IC FF D-TYPE SNGL 4BIT 16SOEIAJ
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 37800
MC14175BFELG vs MC14013BFELG
Manufacturer
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
2
Number of Bits per Element
4
1
Clock Frequency
14 MHz
14 MHz
Max Propagation Delay @ V, Max CL
120ns @ 15V, 50pF
100ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
20 μA
4 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOEIAJ
SOEIAJ-14
Package / Case
16-SOIC (0.209", 5.30mm Width)
14-SOIC (0.209", 5.30mm Width)