MC14175BCPG
MC14175BCPG
Obsolete
Description:  IC FF D-TYPE SNGL 4BIT 16DIP
Manufacturer:  onsemi
Datasheet:   MC14175BCPG Datasheet
History Price: $0.29000
In Stock: 13400
MC14175BCPG vs MC14174BD
Manufacturer
Series
4000B
4000B
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Reset
Reset
Type
D-Type
D-Type
Output Type
Complementary
Non-Inverted
Number of Elements
1
1
Number of Bits per Element
4
6
Clock Frequency
14 MHz
15.5 MHz
Max Propagation Delay @ V, Max CL
120ns @ 15V, 50pF
120ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
20 μA
20 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
16-PDIP
16-SOIC
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)