MC14174BD
MC14174BD
Active
Description:  D FLIP-FLOP, 6-BIT
Manufacturer:  onsemi
Datasheet:   MC14174BD Datasheet
History Price: $0.14000
In Stock: 39000
MC14174BD vs MC14013BDTR2G
Manufacturer
Series
4000B
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Function
Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Non-Inverted
Complementary
Number of Elements
1
2
Number of Bits per Element
6
1
Clock Frequency
15.5 MHz
14 MHz
Max Propagation Delay @ V, Max CL
120ns @ 15V, 50pF
100ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
20 μA
4 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
14-TSSOP
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)