Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ onsemi MC14094BF
MC14094BF
Obsolete
Logic - Shift Registers
Description:
IC SHIFT REGISTER 8STG 16SOEIAJ
Manufacturer:
onsemi
Datasheet:
MC14094BF Datasheet
History Price: $0.17000
In Stock: 7360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC14094BF vs MC14014BF
Part No
MC14094BF
MC14014BF
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
onsemi
onsemi
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Shift Register
Shift Register
Output Type
Tri-State
Push-Pull
Number of Elements
1
1
Number of Bits per Element
8
8
Function
Serial to Parallel
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOEIAJ
16-SOEIAJ