☰
MC14094BF
MC14094BF
Obsolete
Description:  IC SHIFT REGISTER 8STG 16SOEIAJ
Manufacturer:  onsemi
Datasheet:   MC14094BF Datasheet
History Price: $0.17000
In Stock: 23080
MC14094BF vs MC14014BD
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Shift Register
Shift Register
Output Type
Tri-State
Push-Pull
Number of Elements
1
1
Number of Bits per Element
8
8
Function
Serial to Parallel
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOEIAJ
16-SOIC