Packaging
Tape & Reel (TR)
Tube
Function
Master Reset
Reset
Output Type
Tri-State, Non-Inverted
Complementary
Number of Bits per Element
4
4
Clock Frequency
12 MHz
14 MHz
Max Propagation Delay @ V, Max CL
180ns @ 15V, 50pF
120ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
20 μA
20 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-SOIC
16-PDIP
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)