MC14067BDWR2G
MC14067BDWR2G
Active
Description:  IC MUX 16:1 280OHM 24SOIC
Manufacturer:  onsemi
History Price: $1.61000
In Stock: 18600
MC14067BDWR2G vs MC14052BFR2
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Circuit
-
-
Multiplexer/Demultiplexer Circuit
16:1
-
Number of Circuits
1
-
On-State Resistance (Max)
280Ohm
-
Channel-to-Channel Matching (ΔRon)
10Ohm
-
Voltage - Supply, Single (V-)
3V ~ 18V
-
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
15MHz
-
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
100pF
-
Current - Leakage (IS(off)) (Max)
100nA
-
Crosstalk
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
24-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
24-SOIC
-