MC14053BDR2
MC14053BDR2
Active
Description:  IC MUX/DEMUX TRIPLE 2X1 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14053BDR2 Datasheet
History Price: $0.25000
In Stock: 39900
MC14053BDR2 vs MC14052BFG
Manufacturer
Series
4000B
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Switch Circuit
-
DP4T
Multiplexer/Demultiplexer Circuit
-
2:4
Number of Circuits
-
2
On-State Resistance (Max)
-
280Ohm
Channel-to-Channel Matching (ΔRon)
-
10Ohm
Voltage - Supply, Single (V-)
-
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
-
17MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
-
7.5pF
Current - Leakage (IS(off)) (Max)
-
100nA
Crosstalk
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
16-SOEIAJ