MC14052BFEL
MC14052BFEL
Obsolete
Description:  IC SWITCH DP4TX2 280OHM 16SOEIAJ
Manufacturer:  onsemi
Datasheet:   MC14052BFEL Datasheet
History Price: $0.14000
In Stock: 47800
MC14052BFEL vs MC14053BDTR2G
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Switch Circuit
DP4T
SPDT
Multiplexer/Demultiplexer Circuit
2:4
2:1
Number of Circuits
2
3
On-State Resistance (Max)
280Ohm
280Ohm
Channel-to-Channel Matching (ΔRon)
10Ohm
10Ohm
Voltage - Supply, Single (V-)
3V ~ 18V
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
17MHz
17MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
7.5pF
7.5pF
Current - Leakage (IS(off)) (Max)
100nA
100nA
Crosstalk
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOEIAJ
16-TSSOP