MC14052BF
MC14052BF
Obsolete
Description:  IC SWITCH DP4TX2 280OHM 16SOEIAJ
Manufacturer:  onsemi
Datasheet:   MC14052BF Datasheet
History Price: Obsolete
In Stock: 16700
MC14052BF vs MC14067BCPG
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Circuit
DP4T
-
Multiplexer/Demultiplexer Circuit
2:4
16:1
Number of Circuits
2
1
On-State Resistance (Max)
280Ohm
280Ohm
Channel-to-Channel Matching (ΔRon)
10Ohm
10Ohm
Voltage - Supply, Single (V-)
3V ~ 18V
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
17MHz
15MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
7.5pF
100pF
Current - Leakage (IS(off)) (Max)
100nA
100nA
Crosstalk
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.209", 5.30mm Width)
24-DIP (0.600", 15.24mm)
Supplier Device Package
16-SOEIAJ
24-PDIP