MC14052BDTR2G
MC14052BDTR2G
Active
Description:  IC SWITCH DP4TX2 280OHM 16TSSOP
Manufacturer:  onsemi
History Price: $0.81000
In Stock: 35600
MC14052BDTR2G vs MC14052BFR1
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Circuit
DP4T
-
Multiplexer/Demultiplexer Circuit
2:4
-
Number of Circuits
2
-
On-State Resistance (Max)
280Ohm
-
Channel-to-Channel Matching (ΔRon)
10Ohm
-
Voltage - Supply, Single (V-)
3V ~ 18V
-
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
17MHz
-
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
7.5pF
-
Current - Leakage (IS(off)) (Max)
100nA
-
Crosstalk
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
16-TSSOP
-