Packaging
Tape & Reel (TR)
Tube
Multiplexer/Demultiplexer Circuit
2:4
2:1
On-State Resistance (Max)
280Ohm
280Ohm
Channel-to-Channel Matching (ΔRon)
10Ohm
10Ohm
Voltage - Supply, Single (V-)
3V ~ 18V
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
17MHz
17MHz
Channel Capacitance (CS(off), CD(off))
7.5pF
5pF
Current - Leakage (IS(off)) (Max)
100nA
100nA
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC