MC14051BDTEL
MC14051BDTEL
Active
Description:  IC SWITCH SP8TX1 280OHM 16TSSOP
Manufacturer:  Motorola
History Price: $0.17000
In Stock: 6900
MC14051BDTEL vs MC14053BDT
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Circuit
SP8T
-
Multiplexer/Demultiplexer Circuit
8:1
-
Number of Circuits
1
-
On-State Resistance (Max)
280Ohm
-
Channel-to-Channel Matching (ΔRon)
10Ohm
-
Voltage - Supply, Single (V-)
3V ~ 18V
-
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
17MHz
-
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
5pF
-
Current - Leakage (IS(off)) (Max)
100nA
-
Crosstalk
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
16-TSSOP
-