Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ onsemi MC14050BFELG
MC14050BFELG
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUF NON-INVERT 18V 16SOEIAJ
Manufacturer:
onsemi
Datasheet:
MC14050BFELG Datasheet
History Price: $0.24000
In Stock: 32600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC14050BFELG vs MC10H188PG
Part No
MC14050BFELG
MC10H188PG
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
onsemi
Series
4000B
10H
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
6
1
Number of Bits per Element
1
6
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
10mA, 40mA
-
Voltage - Supply
3V ~ 18V
-4.94V ~ -5.46V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOEIAJ
16-PDIP