MC14050BDTR2G
MC14050BDTR2G
Active
Description:  IC BUFFER NON-INVERT 18V 16TSSOP
Manufacturer:  onsemi
History Price: $0.62000
In Stock: 39300
MC14050BDTR2G vs MC14503BDR2
Manufacturer
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
6
2
Number of Bits per Element
1
2, 4
Input Type
-
-
Output Type
Push-Pull
-
Current - Output High, Low
10mA, 40mA
14.1mA, 25mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC