Packaging
Bulk
Tape & Reel (TR)
Output Type
-
Complementary
Number of Bits per Element
-
4
Max Propagation Delay @ V, Max CL
-
120ns @ 15V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
8.8mA, 8.8mA
Voltage - Supply
-
3V ~ 18V
Current - Quiescent (Iq)
-
20 μA
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
16-SOIC
Package / Case
-
16-SOIC (0.154", 3.90mm Width)