MC14027BF
MC14027BF
Active
Description:  FLIP FLOP JK-TYPE 2-ELEMENT
Manufacturer:  Motorola
Datasheet:   MC14027BF Datasheet
History Price: $0.18000
In Stock: 46900
MC14027BF vs MC14013BFL2
Manufacturer
Series
4000B
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
-
Type
JK Type
-
Output Type
Complementary
-
Number of Elements
2
-
Number of Bits per Element
1
-
Clock Frequency
13 MHz
-
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
8.8mA, 8.8mA
-
Voltage - Supply
3V ~ 18V
-
Current - Quiescent (Iq)
4 μA
-
Input Capacitance
5 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
16-SOEIAJ
-
Package / Case
16-SOIC (0.209", 5.30mm Width)
-