MC14027BDR2
MC14027BDR2
Active
Description:  IC FLIP FLOP JK DUAL CMOS 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14027BDR2 Datasheet
History Price: $0.09000
In Stock: 34700
MC14027BDR2 vs MC14175BCP
Manufacturer
Series
4000B
4000B
Packaging
Bulk
Tube
Status
Active
Active
Function
Set(Preset) and Reset
Reset
Type
JK Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
2
1
Number of Bits per Element
1
4
Clock Frequency
13 MHz
14 MHz
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
8mA, 8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
4 μA
-
Input Capacitance
5 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-SOIC
16-PDIP
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)