Multiplexer/Demultiplexer Circuit
-
16:1
On-State Resistance (Max)
-
280Ohm
Channel-to-Channel Matching (ΔRon)
-
10Ohm
Voltage - Supply, Single (V-)
-
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
Channel Capacitance (CS(off), CD(off))
-
100pF
Current - Leakage (IS(off)) (Max)
-
100nA
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
24-DIP (0.600", 15.24mm)
Supplier Device Package
14-SOIC
24-PDIP