MC14016BD
MC14016BD
Obsolete
Description:  IC SW SPST-NOX4 400OHM 14SOIC
Manufacturer:  onsemi
Datasheet:   MC14016BD Datasheet
History Price: Obsolete
In Stock: 2600
MC14016BD vs MC14053BDTR2
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Circuit
SPST - NO
SPDT
Multiplexer/Demultiplexer Circuit
1:1
2:1
Number of Circuits
4
3
On-State Resistance (Max)
400Ohm
280Ohm
Channel-to-Channel Matching (ΔRon)
10Ohm
10Ohm
Voltage - Supply, Single (V-)
3V ~ 18V
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
37MHz
17MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
5pF
7.5pF
Current - Leakage (IS(off)) (Max)
100nA
100nA
Crosstalk
-80dB @ 1MHz
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SOIC
16-TSSOP