☰
MC14014BDR2
MC14014BDR2
Active
Description:  IC SHIFT REGSTR 8BIT CMOS 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14014BDR2 Datasheet
History Price: $0.24000
In Stock: 45540
MC14014BDR2 vs MC14094BCPG
Manufacturer
Series
4000B
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Shift Register
Shift Register
Output Type
Standard
Tri-State
Number of Elements
1
1
Number of Bits per Element
8
8
Function
Parallel or Serial to Serial
Serial to Parallel
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP