MC14013BFL2
MC14013BFL2
Active
Description:  D FLIP-FLOP
Manufacturer:  onsemi
Datasheet:   MC14013BFL2 Datasheet
History Price: $0.07000
In Stock: 10300
MC14013BFL2 vs MC14027BDR2
Manufacturer
Series
-
4000B
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Set(Preset) and Reset
Type
-
JK Type
Output Type
-
Complementary
Number of Elements
-
2
Number of Bits per Element
-
1
Clock Frequency
-
13 MHz
Max Propagation Delay @ V, Max CL
-
100ns @ 15V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
8.8mA, 8.8mA
Voltage - Supply
-
3V ~ 18V
Current - Quiescent (Iq)
-
4 μA
Input Capacitance
-
5 pF
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
16-SOIC
Package / Case
-
16-SOIC (0.154", 3.90mm Width)