Function
Set(Preset) and Reset
Set(Preset) and Reset
Output Type
Complementary
Complementary
Number of Bits per Element
1
1
Clock Frequency
14 MHz
14 MHz
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
4 μA
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-SOIC
Package / Case
14-SOIC (0.209", 5.30mm Width)
14-SOIC (0.154", 3.90mm Width)