MC14013BFELG
MC14013BFELG
Obsolete
Description:  IC FF D-TYPE DUAL 1BIT 14SOEIAJ
Manufacturer:  onsemi
History Price: $0.28000
In Stock: 17000
MC14013BFELG vs MC14027BF
Manufacturer
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
D-Type
JK Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
14 MHz
13 MHz
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
100ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
4 μA
4 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOEIAJ-14
16-SOEIAJ
Package / Case
14-SOIC (0.209", 5.30mm Width)
16-SOIC (0.209", 5.30mm Width)