Packaging
Tape & Reel (TR)
Tube
Function
Set(Preset) and Reset
Reset
Output Type
Complementary
Complementary
Number of Bits per Element
1
4
Clock Frequency
14 MHz
14 MHz
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
120ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
4 μA
20 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-TSSOP
16-PDIP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
16-DIP (0.300", 7.62mm)