MC14013BDTR2
MC14013BDTR2
Obsolete
Description:  IC FF D-TYPE DUAL 1BIT 14TSSOP
Manufacturer:  onsemi
History Price: $0.22000
In Stock: 42600
MC14013BDTR2 vs MC14027BFL1
Manufacturer
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
Set(Preset) and Reset
-
Type
D-Type
-
Output Type
Complementary
-
Number of Elements
2
-
Number of Bits per Element
1
-
Clock Frequency
14 MHz
-
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
8.8mA, 8.8mA
-
Voltage - Supply
3V ~ 18V
-
Current - Quiescent (Iq)
4 μA
-
Input Capacitance
5 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-TSSOP
-
Package / Case
14-TSSOP (0.173", 4.40mm Width)
-