MC14013BD
MC14013BD
Active
Description:  IC FLIP FLOP DUAL D 14-SOIC
Manufacturer:  onsemi
Datasheet:   MC14013BD Datasheet
History Price: Active
In Stock: 37100
MC14013BD vs MC14027BFL1
Manufacturer
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
-
Type
D-Type
-
Output Type
Complementary
-
Number of Elements
2
-
Number of Bits per Element
1
-
Clock Frequency
14 MHz
-
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
-
Current - Output High, Low
-
-
Voltage - Supply
3V ~ 18V
-
Current - Quiescent (Iq)
-
-
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOIC
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-