MC14008BDR2G
MC14008BDR2G
Active
Description:  IC FULL ADDER 4BIT P/N 16-SOIC
Manufacturer:  onsemi
History Price: $1.18000
In Stock: 46200
MC14008BDR2G vs MC14490F
Manufacturer
Series
4000B
4000
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Logic Type
Full Adder
Contact Bounce Eliminator
Supply Voltage
3V ~ 18V
3V ~ 18V
Number of Bits
4
6
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
16-SOEIAJ