Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC14008BDR2G
MC14008BDR2G
Active
Logic - Specialty Logic
Description:
IC FULL ADDER 4BIT P/N 16-SOIC
Manufacturer:
onsemi
Datasheet:
MC14008BDR2G Datasheet
History Price: $1.18000
In Stock: 46200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC14008BDR2G vs MC10H332PG
Part No
MC14008BDR2G
MC10H332PG
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
4000B
10H
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Logic Type
Full Adder
Driver/Receiver
Supply Voltage
3V ~ 18V
-
Number of Bits
4
2
Operating Temperature
-55℃ ~ 125℃
0℃ ~ 75℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
20-PDIP