Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC14007UBDR2G
MC14007UBDR2G
Active
Logic - Specialty Logic
Description:
IC INVERTER DUAL COMP 14SOIC
Manufacturer:
onsemi
Datasheet:
MC14007UBDR2G Datasheet
History Price: $0.58000
In Stock: 40700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC14007UBDR2G vs MC10LVEP16DTG
Part No
MC14007UBDR2G
MC10LVEP16DTG
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
4000B
MC
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Logic Type
Complementary Pair Plus Inverter
Differential Receiver/Driver
Supply Voltage
3V ~ 18V
2.375V ~ 3.8V
Number of Bits
3
-
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
14-SOIC
8-TSSOP