Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC14007UBCPG
MC14007UBCPG
Obsolete
Logic - Specialty Logic
Description:
IC INVERTER DUAL COMP 14DIP
Manufacturer:
onsemi
Datasheet:
MC14007UBCPG Datasheet
History Price: $0.19000
In Stock: 16300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC14007UBCPG vs MC10H332FNR2
Part No
MC14007UBCPG
MC10H332FNR2
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
4000B
10H
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Complementary Pair Plus Inverter
Driver/Receiver
Supply Voltage
3V ~ 18V
-
Number of Bits
3
2
Operating Temperature
-55℃ ~ 125℃
0℃ ~ 75℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
20-LCC (J-Lead)
Supplier Device Package
14-PDIP
20-PLCC (9x9)