MC14007UBCP
MC14007UBCP
Obsolete
Description:  IC INVERTER DUAL COMP 14DIP
Manufacturer:  onsemi
Datasheet:   MC14007UBCP Datasheet
History Price: Obsolete
In Stock: 35200
MC14007UBCP vs MC10LVEP16DG
Manufacturer
Series
4000B
MC
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Complementary Pair Plus Inverter
Differential Receiver/Driver
Supply Voltage
3V ~ 18V
2.375V ~ 3.8V
Number of Bits
3
-
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
8-SOIC