Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Motorola MC1229F
MC1229F
Active
Logic - Specialty Logic
Description:
LOGIC CIRCUIT, ECL
Manufacturer:
Motorola
Datasheet:
MC1229F Datasheet
History Price: $22.04000
In Stock: 18700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC1229F vs MC14008BCPG
Part No
MC1229F
MC14008BCPG
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Motorola
onsemi
Series
MC1200
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Logic Gate Array
Full Adder
Supply Voltage
5.5V
3V ~ 18V
Number of Bits
6
4
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-CFlatpack
16-DIP (0.300", 7.62mm)
Supplier Device Package
14-CFlatPack
16-PDIP