MC1222F
MC1222F
Active
Description:  D FLIP-FLOP
Manufacturer:  Motorola
Datasheet:   MC1222F Datasheet
History Price: $21.84000
In Stock: 12700
MC1222F vs MC14175BDR2G
Manufacturer
Series
MC1200
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Function
Set(Preset) and Reset
Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
1
Number of Bits per Element
1
4
Clock Frequency
-
14 MHz
Max Propagation Delay @ V, Max CL
-
120ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
8.8mA, 8.8mA
Voltage - Supply
5.2V
3V ~ 18V
Current - Quiescent (Iq)
27 mA
20 μA
Input Capacitance
-
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFlatPack
16-SOIC
Package / Case
14-CFlatpack
16-SOIC (0.154", 3.90mm Width)