Function
Set(Preset) and Reset
Standard
Output Type
Complementary
Complementary
Number of Bits per Element
1
1
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
Negative Edge
Current - Output High, Low
-
-
Voltage - Supply
5.2V
5.2V
Current - Quiescent (Iq)
27 mA
36 mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFlatPack
14-CDIP
Package / Case
14-CFlatpack
14-CDIP (0.300", 7.62mm)